Cosel U.S.A., Inc. AC/DC CONVERTER 24V 300W PJA300F-24

Description
AC/DC CONVERTER 24V 300W
Description
AC/DC CONVERTER 24V 300W

Suppliers

Company
Product
Description
Supplier Links
AC/DC CONVERTER 24V 300W - 165-PJA300F-24 - Utmel Electronic Limited
Hong Kong, China
AC/DC CONVERTER 24V 300W
165-PJA300F-24
AC/DC CONVERTER 24V 300W 165-PJA300F-24
AC/DC CONVERTER 24V 300W

AC/DC CONVERTER 24V 300W

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category AC-DC Converter Chips
Product Number 165-PJA300F-24
Product Name AC/DC CONVERTER 24V 300W
IOUT 12.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2B165FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 31 watts
View Details
ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details