MEAN WELL USA, INC.
EPS-45S-5 -- AC/DC CONVERTER 5V 40W
Mean Well USA, Inc.
AC/DC CONVERTER 5V 40W
EPS-45S-5
Description
AC/DC CONVERTER 5V 40W
Description
AC/DC CONVERTER 5V 40W
Technical Specifications
|
Product Category
|
AC-DC Converter Chips |
|
Product Number
|
495-EPS-45S-5 |
|
Product Name
|
AC/DC CONVERTER 5V 40W |
|
IOUT
|
8 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage
8.5 to 21 volts
Output Power
32 watts
View Details
Fuji Electric Corp. of America
Package Type
Other; Intermittent opration
Output Voltage
10 to 24 volts
View Details
MORNSUN Guangzhou Science & Technology Co., Ltd.
Package Type
Other; Box
Operating Temperature
-30 to 70 C (-22 to 158 F)
View Details