Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC-DC CONVERTER CHIPS
MEAN WELL USA, INC.
RD-50B -- AC/DC CONVERTER 5V 24V 54W
Mean Well USA, Inc.
AC/DC CONVERTER 5V 24V 54W
RD-50B
Description
AC/DC CONVERTER 5V 24V 54W
Utmel Electronic Limited
Done
Description
AC/DC CONVERTER 5V 24V 54W
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
AC/DC CONVERTER 5V 24V 54W
495-RD-50B
AC/DC CONVERTER 5V 24V 54W
495-RD-50B
AC/DC CONVERTER 5V 24V 54W
AC/DC CONVERTER 5V 24V 54W
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
AC-DC Converter Chips
Product Number
495-RD-50B
Product Name
AC/DC CONVERTER 5V 24V 54W
Output Voltage
24 volts
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
PMIC - AC DC Converters, Offline Switchers
IDP2105XUMA1
View Details
Infineon Technologies AG
PMIC - AC DC Converters, Offline Switchers
ICE2B265FKLA1
View Details
2
suppliers
Fuji Electric Corp. of America
ACDC Power Supply Control ICs
Model: FA8B16N
Specs
Package Type
Other; Intermittent opration
Output Voltage
12 to 24 volts
View Details
Pairui Group Inc.
Encapsulated AC/DC Power Supply
ALR Series
Specs
Output Voltage
5 to 24 volts
Input Voltage
85 to 265 volts
View Details