RECOM Power, Inc. AC to DC Converter RAC02-05SGB

Description
The RAC02-GB series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial applications. They feature universal AC input voltage range, regulated and short-circuit-proof isolated DC outputs, low standby power consumption and -25 C to +80 C operating temperature range. The RAC02-GB have a built-in Class B / FCC Part 15 EMC filter, are certified to EN60950 and EN62368 safety standards and come with a three year warranty.
Request a Quote Datasheet
Description
The RAC02-GB series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial applications. They feature universal AC input voltage range, regulated and short-circuit-proof isolated DC outputs, low standby power consumption and -25 C to +80 C operating temperature range. The RAC02-GB have a built-in Class B / FCC Part 15 EMC filter, are certified to EN60950 and EN62368 safety standards and come with a three year warranty.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC to DC Converter - RAC02-05SGB - Richardson RFPD
Downers Grove, IL, United States
AC to DC Converter
RAC02-05SGB
AC to DC Converter RAC02-05SGB
The RAC02-GB series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial applications. They feature universal AC input voltage range, regulated and short-circuit-proof isolated DC outputs, low standby power consumption and -25 C to +80 C operating temperature range. The RAC02-GB have a built-in Class B / FCC Part 15 EMC filter, are certified to EN60950 and EN62368 safety standards and come with a three year warranty.

The RAC02-GB series are low cost AC/DC power supplies, ideal for PCB mounted, compact, board level industrial applications. They feature universal AC input voltage range, regulated and short-circuit-proof isolated DC outputs, low standby power consumption and -25 C to +80 C operating temperature range. The RAC02-GB have a built-in Class B / FCC Part 15 EMC filter, are certified to EN60950 and EN62368 safety standards and come with a three year warranty.

Supplier's Site Datasheet
AC/DC CONVERTER 5V 2W - 655-RAC02-05SGB - Utmel Electronic Limited
Hong Kong, China
AC/DC CONVERTER 5V 2W
655-RAC02-05SGB
AC/DC CONVERTER 5V 2W 655-RAC02-05SGB
AC/DC CONVERTER 5V 2W

AC/DC CONVERTER 5V 2W

Supplier's Site

Technical Specifications

  Richardson RFPD Utmel Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number RAC02-05SGB 655-RAC02-05SGB
Product Name AC to DC Converter AC/DC CONVERTER 5V 2W
Output Voltage 5 volts 5 volts
Input Voltage 85 to 264 volts 230 volts
Output Power 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2B265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details