ROHM Semiconductor USA, LLC Non-isolated AC/DC Converter BP5048

Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet
Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-isolated AC/DC Converter - BP5048 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Non-isolated AC/DC Converter
BP5048
Non-isolated AC/DC Converter BP5048
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.

Supplier's Site Datasheet
AC DC Converters - BP5048 - 1153937-BP5048 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - BP5048
1153937-BP5048
AC DC Converters - BP5048 1153937-BP5048
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153937-BP5048 Series: BP5048 Type: Enclosed Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C (With Derating) Package: 12-SIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 4W Voltage - Input: 176 ~ 253 VAC Size: 1.38" L x 0.36" W x 0.87" H (35.0mm x 9.2mm x 22.0mm) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 78% Line Regulation: 50mV Load Regulation: 50mV Categories: Power Supplies - Board Mount Manufacturer Homepage: www.rohm.com Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): VIPER12ASTR-E; L6565N; L6599AFD; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153937-BP5048
Series: BP5048
Type: Enclosed
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C (With Derating)
Package: 12-SIP Module, 6 Leads
Applications: ITE (Commercial)
Power (Watts): 4W
Voltage - Input: 176 ~ 253 VAC
Size: 1.38" L x 0.36" W x 0.87" H (35.0mm x 9.2mm x 22.0mm)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 78%
Line Regulation: 50mV
Load Regulation: 50mV
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.rohm.com
Current - Output (Maximum): 300mA
Alternative Parts (Cross-Reference): VIPER12ASTR-E; L6565N; L6599AFD;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC/DC CONVERTER 12V 4W - 687-BP5048 - Utmel Electronic Limited
Hong Kong, China
AC/DC CONVERTER 12V 4W
687-BP5048
AC/DC CONVERTER 12V 4W 687-BP5048
AC/DC CONVERTER 12V 4W

AC/DC CONVERTER 12V 4W

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics Utmel Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number BP5048 1153937-BP5048 687-BP5048
Product Name Non-isolated AC/DC Converter AC DC Converters - BP5048 AC/DC CONVERTER 12V 4W
Package Type Other; SIP12 Other; 12-SIP Module, 6 Leads Other; 12-SIP Module, 6 Leads
Output Voltage 12 volts 12 volts
Input Voltage 249 to 358 volts 311 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS02G - 068368-ICE3BS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5607N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details