Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A155D STR3A155D

Description
Manufacturer: Sanken Win Source Part Number: 935623-STR3A155D Series: STR3A100 Operating Temperature Range: -40°C ~ 115°C (TA) Features: Converter Offline Flyback Topology 67kHz 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8.1V ~ 32V Part Status: Not For New Designs Family Name: STR3A155 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 935623-STR3A155D Series: STR3A100 Operating Temperature Range: -40°C ~ 115°C (TA) Features: Converter Offline Flyback Topology 67kHz 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8.1V ~ 32V Part Status: Not For New Designs Family Name: STR3A155 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A155D - 935623-STR3A155D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A155D
935623-STR3A155D
PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A155D 935623-STR3A155D
Manufacturer: Sanken Win Source Part Number: 935623-STR3A155D Series: STR3A100 Operating Temperature Range: -40°C ~ 115°C (TA) Features: Converter Offline Flyback Topology 67kHz 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8.1V ~ 32V Part Status: Not For New Designs Family Name: STR3A155 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Sanken
Win Source Part Number: 935623-STR3A155D
Series: STR3A100
Operating Temperature Range: -40°C ~ 115°C (TA)
Features: Converter Offline Flyback Topology 67kHz 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 8.1V ~ 32V
Part Status: Not For New Designs
Family Name: STR3A155
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
IC PWM AC/DC CONVERTER 8DIP - 681-STR3A155D - Utmel Electronic Limited
Hong Kong, China
IC PWM AC/DC CONVERTER 8DIP
681-STR3A155D
IC PWM AC/DC CONVERTER 8DIP 681-STR3A155D
IC PWM AC/DC CONVERTER 8DIP

IC PWM AC/DC CONVERTER 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 935623-STR3A155D 681-STR3A155D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A155D IC PWM AC/DC CONVERTER 8DIP
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300, 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE2QS03 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 26 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Non-isolated AC/DC Converter - BP5034D12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 12 volts
Input Voltage 113 to 195 volts
View Details
2 suppliers