Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC-DC CONVERTER CHIPS
MEAN WELL USA, INC.
RQ-85C -- AC/DC CNVRTR 5V 15V -5V -15V 83W
Mean Well USA, Inc.
AC/DC CNVRTR 5V 15V -5V -15V 83W
RQ-85C
Description
AC/DC CNVRTR 5V 15V -5V -15V 83W
Utmel Electronic Limited
Done
Description
AC/DC CNVRTR 5V 15V -5V -15V 83W
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
AC/DC CNVRTR 5V 15V -5V -15V 83W
495-RQ-85C
AC/DC CNVRTR 5V 15V -5V -15V 83W
495-RQ-85C
AC/DC CNVRTR 5V 15V -5V -15V 83W
AC/DC CNVRTR 5V 15V -5V -15V 83W
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
AC-DC Converter Chips
Product Number
495-RQ-85C
Product Name
AC/DC CNVRTR 5V 15V -5V -15V 83W
Output Voltage
5 volts
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
ICE3AR1580VJZXKLA1
Specs
Package Type
DIP; Other; Tube
Output Power
57 watts
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
3
suppliers
Rochester Electronics
PMIC - AC DC Converters, Offline Switchers
ICE3BR0665JFXKSA1
View Details
Fuji Electric Corp. of America
ACDC Power Supply Control ICs
Model: FA8A91N
Specs
Package Type
Other; Intermittent opration
Output Voltage
10 to 24 volts
View Details
MORNSUN Guangzhou Science & Technology Co., Ltd.
Power Supplies - Board Mount - AC DC Converters
LD10-23B15R2-M
Specs
Package Type
DIP; Other; Bulk
Output Power
10 watts
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details