onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSL137MRIN FSL137MRIN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040372-FSL137MRIN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 7.5 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040372-FSL137MRIN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 7.5 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL137MRIN - 040372-FSL137MRIN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL137MRIN
040372-FSL137MRIN
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL137MRIN 040372-FSL137MRIN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040372-FSL137MRIN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 7.5 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040372-FSL137MRIN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 30W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 67%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 7.5 V to 26 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
AC/DC Converters FPS for consumer - 598-FSL137MRIN - Utmel Electronic Limited
Hong Kong, China
AC/DC Converters FPS for consumer
598-FSL137MRIN
AC/DC Converters FPS for consumer 598-FSL137MRIN
AC/DC Converters FPS for consumer

AC/DC Converters FPS for consumer

Supplier's Site
AC DC Converters, Offline Switches - FSL137MRIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL137MRIN
AC DC Converters, Offline Switches FSL137MRIN
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSL137MRIN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSL137MRIN
PMIC - AC DC Converters, Offline Switchers FSL137MRIN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 040372-FSL137MRIN 598-FSL137MRIN FSL137MRIN FSL137MRIN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSL137MRIN AC/DC Converters FPS for consumer AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300, 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details