Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC-DC CONVERTER CHIPS
CUI INC.
VMS-275-48 -- AC/DC CONVERTER 48V 160W/275W
CUI Inc.
AC/DC CONVERTER 48V 160W/275W
VMS-275-48
Description
AC/DC CONVERTER 48V 160W/275W
Utmel Electronic Limited
Done
Description
AC/DC CONVERTER 48V 160W/275W
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
AC/DC CONVERTER 48V 160W/275W
193-VMS-275-48
AC/DC CONVERTER 48V 160W/275W
193-VMS-275-48
AC/DC CONVERTER 48V 160W/275W
AC/DC CONVERTER 48V 160W/275W
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
AC-DC Converter Chips
Product Number
193-VMS-275-48
Product Name
AC/DC CONVERTER 48V 160W/275W
Output Voltage
48 volts
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
PMIC - RMS to DC Converters
AD737JR-5
Specs
Package Type
SOIC; Other; 8-SOIC
Input Voltage
? to 16.5 volts
View Details
Fuji Electric Corp. of America
ACDC Power Supply Control ICs
Model: FA3641N
Specs
Package Type
Other; SOP-8
Output Voltage
10 to 28 volts
View Details
Infineon Technologies AG
AC-DC PWM-PFC Controller, Synchronous Rectification ICs
IR11662SPBF
Specs
Package Type
SOIC; Other; SOIC 8N
View Details
MORNSUN Guangzhou Science & Technology Co., Ltd.
Power Supplies - Board Mount - AC DC Converters
LD05-23B15R2
Specs
Package Type
DIP; Other; Tray
Output Power
5 watts
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details