Manufacturer: Power Integrations
Win Source Part Number: 1316419-INN2004K
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 48
Mounting: Surface Mount
Power (Watts): 15 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Secondary Side SR
Duty Cycle: 60%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supplier Device Package: eSOP-R16B
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
RoHS Status: RoHS Compliant
IC OFFLINE SW MULT TOP 16ESOP
POWER INTEGRATIONS INN2004K AC/DC CONVERTER, FLYBACK, ESOP-16
Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B
| Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1316419-INN2004K | INN2004K | 633-INN2004K | INN2004K |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | POWER INTEGRATIONS INN2004K AC/DC CONVERTER, FLYBACK, ESOP-16 | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads | SOIC; Other; 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads |