ROHM Semiconductor USA, LLC Isolated AC/DC Converter BP5725

Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers and LEDs .
Request a Quote Datasheet
Description
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers and LEDs .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated AC/DC Converter - BP5725 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Isolated AC/DC Converter
BP5725
Isolated AC/DC Converter BP5725
These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers and LEDs .

These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers and LEDs .

Supplier's Site Datasheet
AC DC Converters - BP5725 - 049693-BP5725 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - BP5725
049693-BP5725
AC DC Converters - BP5725 049693-BP5725
Manufacturer: Rohm Semiconductor Win Source Part Number: 049693-BP5725 Type: Enclosed Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Output 1: 12V Efficiency: 77% Line Regulation: 380mV Load Regulation: 90mV Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -25°C ~ 80°C (With Derating) Manufacturer Package: 7-SIP Module, 6 Leads Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 85 ~ 286 VAC Power (W): 6W Parts Dimension: 0.89" L x 0.31" W x 0.94" H (22.6mm x 7.8mm x 24.0mm)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049693-BP5725
Type: Enclosed
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Output 1: 12V
Efficiency: 77%
Line Regulation: 380mV
Load Regulation: 90mV
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -25°C ~ 80°C (With Derating)
Manufacturer Package: 7-SIP Module, 6 Leads
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 85 ~ 286 VAC
Power (W): 6W
Parts Dimension: 0.89" L x 0.31" W x 0.94" H (22.6mm x 7.8mm x 24.0mm)

Buy Now Datasheet
AC/DC CONVERTER 12V 6W - 687-BP5725 - Utmel Electronic Limited
Hong Kong, China
AC/DC CONVERTER 12V 6W
687-BP5725
AC/DC CONVERTER 12V 6W 687-BP5725
AC/DC CONVERTER 12V 6W

AC/DC CONVERTER 12V 6W

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics Utmel Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number BP5725 049693-BP5725 687-BP5725
Product Name Isolated AC/DC Converter AC DC Converters - BP5725 AC/DC CONVERTER 12V 6W
Package Type Other; SIP7 Other; 7-SIP Module, 6 Leads Other; 7-SIP Module, 6 Leads
Input Voltage 119 to 405 volts 85 to 286 volts 311 volts
Output Power 6 watts 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AS02G - 068359-ICE3AS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details