16MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CRYSTAL 16.0000MHZ 18PF T/H
| DigiKey | Richardson RFPD | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals |
| Product Number | CTX1085-ND | ATS16B | 221-ATS16B |
| Product Name | Crystals | Crystal Resonator | CRYSTAL 16.0000MHZ 18PF T/H |
| Package / Form Factor | Through Hole; HC-49/U | Through Hole; Metal Can | Through Hole |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 50 ppm | 50 ppm | |
| Load Capacitance | 18 pF | 18 pF |