CTS Corporation Crystals, Oscillators, Resonators - Oscillators 625M3I050M00000

Description
Win Source Part Number: 1377270-625M3I050M00 000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: 625 Package: Tape & Reel Product Status: Active Frequency: 50 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 1.8V Current - Supply (Max): 7mA Base Resonator: Crystal Output: HCMOS Frequency Stability: ±50ppm Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet
Description
Win Source Part Number: 1377270-625M3I050M00 000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: 625 Package: Tape & Reel Product Status: Active Frequency: 50 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 1.8V Current - Supply (Max): 7mA Base Resonator: Crystal Output: HCMOS Frequency Stability: ±50ppm Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1377270-625M3I050M00000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1377270-625M3I050M00000
Crystals, Oscillators, Resonators - Oscillators 1377270-625M3I050M00000
Win Source Part Number: 1377270-625M3I050M00 000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: 625 Package: Tape & Reel Product Status: Active Frequency: 50 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 1.8V Current - Supply (Max): 7mA Base Resonator: Crystal Output: HCMOS Frequency Stability: ±50ppm Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1377270-625M3I050M00000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: CTS-Frequency Controls
Series: 625
Package: Tape & Reel
Product Status: Active
Frequency: 50 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 1.8V
Current - Supply (Max): 7mA
Base Resonator: Crystal
Output: HCMOS
Frequency Stability: ±50ppm
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
Oscillators - 110-625M3I050M00000TR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-625M3I050M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-625M3I050M00000CT-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystal Resonator - 625M3I050M00000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
625M3I050M00000
Crystal Resonator 625M3I050M00000
The Model 625 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.

The Model 625 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD
Product Category Oscillators Oscillators Resonators
Product Number 1377270-625M3I050M00000 110-625M3I050M00000TR-ND 625M3I050M00000
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Crystal Resonator
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount
Frequency 50 MHz 50 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1379875-SIT8008AI-32-33E-20.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 20 MHz
View Details
2 suppliers
Surface Mount Oscillators - ECS-1633-250-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Oscillator Crystal - 510AAA10M0000BAGR - Richardson RFPD
Specs
Frequency 10 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-310-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details