CTS Corporation Oscillators - 636M3C024M00000 636M3C024M00000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 856883-636M3C024M000 00 Series: 636 Features: 24 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 856883-636M3C024M000 00 Series: 636 Features: 24 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 636M3C024M00000 - 856883-636M3C024M00000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 636M3C024M00000
856883-636M3C024M00000
Oscillators - 636M3C024M00000 856883-636M3C024M00000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 856883-636M3C024M000 00 Series: 636 Features: 24 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 856883-636M3C024M00000
Series: 636
Features: 24 MHz Oscillator
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Crystal Resonator - 636M3C024M00000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
636M3C024M00000
Crystal Resonator 636M3C024M00000
HCMOS/TTL Clock Oscillator. Model 636 is ideal for applications; such as digital video, networking equipment, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/ FPGA, storage area networks, computers and peripherals, cameras and other portable devices to name a few.

HCMOS/TTL Clock Oscillator. Model 636 is ideal for applications; such as digital video, networking equipment, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/FPGA, storage area networks, computers and peripherals, cameras and other portable devices to name a few.

Supplier's Site
Oscillators - 636M3C024M00000-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) HCMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) HCMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey
Product Category Oscillators Resonators Oscillators
Product Number 856883-636M3C024M00000 636M3C024M00000 636M3C024M00000-ND
Product Name Oscillators - 636M3C024M00000 Crystal Resonator Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
Oscillator Type XO
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI153T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 154 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2033-120-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Newest Parts - LM5642XMTX - 1200474-LM5642XMTX - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Supply Voltage 4.5V ~ 36V
View Details