The Model 425 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 425 offers reliable precision and excellent shock performance in wireless telecommunication devices.
20MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
20MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
20MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Resonators | Crystals |
| Product Number | 425F22A020M0000 | 110-425F22A020M0000CT-ND |
| Product Name | Crystal Resonator | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Frequency | 20 MHz | |
| Features / Standards | Lead-Free |