CTS Corporation Crystal Resonator 425F22A024M0000

Description
The Model 425 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 425 offers reliable precision and excellent shock performance in wireless telecommunication devices.
Request a Quote Datasheet
Description
The Model 425 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 425 offers reliable precision and excellent shock performance in wireless telecommunication devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - 425F22A024M0000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
425F22A024M0000
Crystal Resonator 425F22A024M0000
The Model 425 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 425 offers reliable precision and excellent shock performance in wireless telecommunication devices.

The Model 425 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 425 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
Crystals, Oscillators, Resonators - Crystals - 1038616-425F22A024M0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1038616-425F22A024M0000
Crystals, Oscillators, Resonators - Crystals 1038616-425F22A024M0000
Win Source Part Number: 1038616-425F22A024M0 000 Category: Crystals, Oscillators, Resonators>Crystals Series: 425 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): ABM10-24.000MHZ-E20- T; ECS-240-10-36-JTM-TR ; ABM11-24.000MHZ-D2X- T3; ABM10-25.000MHZ-E20- T; 416F24022IKR; CX2520DB24000D0GEJCC ; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls Other Names: CTX967TR,CTX967CT,CT X967DKR

Win Source Part Number: 1038616-425F22A024M0000
Category: Crystals, Oscillators, Resonators>Crystals
Series: 425
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): ABM10-24.000MHZ-E20-T; ECS-240-10-36-JTM-TR; ABM11-24.000MHZ-D2X-T3; ABM10-25.000MHZ-E20-T; 416F24022IKR; CX2520DB24000D0GEJCC;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: CTS-Frequency Controls
Other Names: CTX967TR,CTX967CT,CTX967DKR

Buy Now Datasheet
Crystals - 110-425F22A024M0000TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

24MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-425F22A024M0000DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

24MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-425F22A024M0000CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

24MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 10PF SMD

CRYSTAL 24.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Oscillators Crystals Crystals
Product Number 425F22A024M0000 1038616-425F22A024M0000 110-425F22A024M0000TR-ND 425F22A024M0000
Product Name Crystal Resonator Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 24 MHz 24 MHz 24 MHz
Oscillator Type MHz Crystal
Frequency Stability 20 ppm 20 ppm
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Oscillators - 863-510ABA33M3300CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Crystal Oscillators - 7960463 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - 906542-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers