14.31818MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
The Model 625 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Oscillators | Resonators |
| Product Number | 625L3C014M31818-ND | 625L3C014M31818 |
| Product Name | Oscillators | Crystal Resonator |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | |
| Frequency Stability | 50 ppm |