CTS Corporation Crystal Resonator 636L3I024M57600

Description
HCMOS/TTL Clock Oscillator. Model 636 is ideal for applications; such as digital video, networking equipment, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/ FPGA, storage area networks, computers and peripherals, cameras and other portable devices to name a few.
Request a Quote Datasheet
Description
HCMOS/TTL Clock Oscillator. Model 636 is ideal for applications; such as digital video, networking equipment, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/ FPGA, storage area networks, computers and peripherals, cameras and other portable devices to name a few.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - 636L3I024M57600 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
636L3I024M57600
Crystal Resonator 636L3I024M57600
HCMOS/TTL Clock Oscillator. Model 636 is ideal for applications; such as digital video, networking equipment, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/ FPGA, storage area networks, computers and peripherals, cameras and other portable devices to name a few.

HCMOS/TTL Clock Oscillator. Model 636 is ideal for applications; such as digital video, networking equipment, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/FPGA, storage area networks, computers and peripherals, cameras and other portable devices to name a few.

Supplier's Site
Crystals, Oscillators, Resonators - Oscillators - 1336838-636L3I024M57600 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1336838-636L3I024M57600
Crystals, Oscillators, Resonators - Oscillators 1336838-636L3I024M57600
Win Source Part Number: 1336838-636L3I024M57 600 Category: Crystals, Oscillators, Resonators - Oscillators Series: 636 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,000 Frequency: 24.576 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 16mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls California Prop 65: Warning Information Current - Supply (Disable) (Max): 10µA

Win Source Part Number: 1336838-636L3I024M57600
Category: Crystals, Oscillators, Resonators - Oscillators
Series: 636
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,000
Frequency: 24.576 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 16mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
California Prop 65: Warning Information
Current - Supply (Disable) (Max): 10µA

Buy Now Datasheet
Oscillators - 110-636L3I024M57600CT-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24.576MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-636L3I024M57600DKR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24.576MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-636L3I024M57600TR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24.576MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey
Product Category Resonators Oscillators Oscillators
Product Number 636L3I024M57600 1336838-636L3I024M57600 110-636L3I024M57600CT-ND
Product Name Crystal Resonator Crystals, Oscillators, Resonators - Oscillators Oscillators
Package / Form Factor Surface Mount 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 24.58 MHz 24.58 MHz
Oscillator Type XO; XO (Standard) XO
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT9121AC-2C2-33E200.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
3 suppliers
Through Hole Oscillators - ECS-100AX-098.3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ABA172M500AAG - Richardson RFPD
Specs
Frequency 172 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-3050-819+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details