Raltron Electronics Corp. Crystal Resonator AS4915218SMDEXT

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - AS4915218SMDEXT - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
AS4915218SMDEXT
Crystal Resonator AS4915218SMDEXT
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number AS4915218SMDEXT
Product Name Crystal Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-500-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
ABM8G MHz Crystal - ABM8G-26.000MHZ-18-D2Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 30 ppm
View Details
6 suppliers