Raltron Electronics Corp. Crystals A-1.8432-18

Description
1.8432MHz ±30ppm Crystal 18pF 700 Ohms HC-49/U
Request a Quote Datasheet
Description
1.8432MHz ±30ppm Crystal 18pF 700 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-A-1.8432-18-ND - DigiKey
Thief River Falls, MN, United States
1.8432MHz ±30ppm Crystal 18pF 700 Ohms HC-49/U

1.8432MHz ±30ppm Crystal 18pF 700 Ohms HC-49/U

Buy Now Datasheet
Crystal Resonator - A-1.8432-18 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
A-1.8432-18
Crystal Resonator A-1.8432-18
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Crystals, Oscillators, Resonators - Crystals - 1046011-A-1.8432-18 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1046011-A-1.8432-18
Crystals, Oscillators, Resonators - Crystals 1046011-A-1.8432-18
Win Source Part Number: 1046011-A-1.8432-18 Category: Crystals, Oscillators, Resonators>Crystals Series: A Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.531" (13.49mm) Standard Package: 100 Frequency: 1.8432 MHz ESR (Equivalent Series Resistance): 700 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: HC-49/U Dimension: 0.435" L x 0.183" W (11.05mm x 4.65mm) Alternative Parts (Cross-Reference): HC49U-1.8432-20-50-6 0-30-ATFA-1.8432-18. ; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0030 Mfr: Raltron Electronics Other Names: 2151-A-1.8432-18

Win Source Part Number: 1046011-A-1.8432-18
Category: Crystals, Oscillators, Resonators>Crystals
Series: A
Type: MHz Crystal
Package: Bulk
Height - Seated (Max): 0.531" (13.49mm)
Standard Package: 100
Frequency: 1.8432 MHz
ESR (Equivalent Series Resistance): 700 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: HC-49/U
Dimension: 0.435" L x 0.183" W (11.05mm x 4.65mm)
Alternative Parts (Cross-Reference): HC49U-1.8432-20-50-60-30-ATFA-1.8432-18.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0030
Mfr: Raltron Electronics
Other Names: 2151-A-1.8432-18

Buy Now Datasheet
Crystals A-1.8432-18
CRYSTAL 1.8432MHZ 18PF TH

CRYSTAL 1.8432MHZ 18PF TH

Supplier's Site
Crystal, 1.8432Mhz, 18Pf, Hc-49U; Frequency Nom Raltron - 96F2797 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 1.8432Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
96F2797
Crystal, 1.8432Mhz, 18Pf, Hc-49U; Frequency Nom Raltron 96F2797
CRYSTAL, 1.8432MHZ, 18PF, HC-49U; Frequency Nom:1.8432MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Frequency:1.8432MHzR oHS Compliant: Yes

CRYSTAL, 1.8432MHZ, 18PF, HC-49U; Frequency Nom:1.8432MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Frequency:1.8432MHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Resonators Oscillators Crystals Crystals
Product Number 2151-A-1.8432-18-ND A-1.8432-18 1046011-A-1.8432-18 A-1.8432-18 96F2797
Product Name Crystals Crystal Resonator Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 1.8432Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
Package / Form Factor Through Hole; HC-49/U HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100X - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-30093-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - SIT9005AIF72D25DB100.000000D - 895178-SIT9005AIF72D25DB100.000000D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details