QUALCOMM, Incorporated SAW Resonator B39321R976H110

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAW Resonator - B39321R976H110 - Richardson RFPD
Downers Grove, IL, United States
SAW Resonator
B39321R976H110
SAW Resonator B39321R976H110
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number B39321R976H110
Product Name SAW Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1732-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
ABM8W MHz Crystal - ABM8W-16.0000MHZ-4-D1X-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
4 suppliers