HCMOS/TTL Clock Oscillator. Model 636 is ideal for applications; such as digital video, networking equipment, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/
11.0592MHz XO (Standard) HCMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Resonators | Oscillators |
| Product Number | 636M3C011M05920 | 636M3C011M05920-ND |
| Product Name | Crystal Resonator | Oscillators |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Frequency | 11.06 MHz | |
| Oscillator Type | XO | |
| Features / Standards | Lead-Free |