48MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
48MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
48MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
The Model 425 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 425 offers reliable precision and excellent shock performance in wireless telecommunication devices.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Crystals | Resonators |
| Product Number | 110-425F22A048M0000CT-ND | 425F22A048M0000 |
| Product Name | Crystals | Crystal Resonator |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | |
| Frequency Stability | 20 ppm |