Abracon, LLC ABS07 kHz Crystal (Tuning Fork) ABS07-32.768KHZ-9-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07 Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 9 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07 Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 9 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS07 kHz Crystal (Tuning Fork) - ABS07-32.768KHZ-9-T - Abracon, LLC
Spicewood, TX, United States
ABS07 kHz Crystal (Tuning Fork)
ABS07-32.768KHZ-9-T
ABS07 kHz Crystal (Tuning Fork) ABS07-32.768KHZ-9-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07 Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 9 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS07
  • Type: kHz Crystal (Tuning Fork)
  • Length: 3.2 mm
  • Width: 1.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 9 pF
  • ESR (Equivalent Series Resistance): 70 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Units - 1712807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712807
Crystal Units 1712807
Abracon ABS07-32.768KHZ-9-T Crystal Unit

Abracon ABS07-32.768KHZ-9-T Crystal Unit

Supplier's Site
Crystal Units - 1712807P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712807P
Crystal Units 1712807P
Abracon ABS07-32.768KHZ-9-T Crystal Unit

Abracon ABS07-32.768KHZ-9-T Crystal Unit

Supplier's Site
Crystal Units - 1712308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712308
Crystal Units 1712308
Abracon ABS07-32.768KHZ-9-T Crystal Unit

Abracon ABS07-32.768KHZ-9-T Crystal Unit

Supplier's Site
Crystal Resonator - ABS07-32.768KHZ-9-T - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
ABS07-32.768KHZ-9-T
Crystal Resonator ABS07-32.768KHZ-9-T
32.768kHz SMD Low Profile Crystal|•Low frequency in small size SMD|•0.9mm height ideal for high density circuit boards|•Ceramic package offers excellent environmental & heat resistance|•Extended temperature -40°C to +85°C for industrial applications|Applica tions:|•Wide range in communication & measuring equipment|•Commercia l & Industrial applications|•Automo tive electronics applications|•Wirele ss communications|•PDA and Palm Pilots.

32.768kHz SMD Low Profile Crystal|•Low frequency in small size SMD|•0.9mm height ideal for high density circuit boards|•Ceramic package offers excellent environmental & heat resistance|•Extended temperature -40°C to +85°C for industrial applications|Applications:|•Wide range in communication & measuring equipment|•Commercial & Industrial applications|•Automotive electronics applications|•Wireless communications|•PDA and Palm Pilots.

Supplier's Site Datasheet
Crystals - ABS07-32.768KHZ-9-T - 801122-ABS07-32.768KHZ-9-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ABS07-32.768KHZ-9-T
801122-ABS07-32.768KHZ-9-T
Crystals - ABS07-32.768KHZ-9-T 801122-ABS07-32.768KHZ-9-T
Manufacturer: Abracon LLC Win Source Part Number: 801122-ABS07-32.768K HZ-9-T Packaging: Reel Type: kHz Crystal (Tuning Fork) Mounting Style: SMD Frequency: 32.768kHz ESR (Equivalent Series Resistance): 70 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 9pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Manufacturer Package: 2-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Abracon LLC
Win Source Part Number: 801122-ABS07-32.768KHZ-9-T
Packaging: Reel
Type: kHz Crystal (Tuning Fork)
Mounting Style: SMD
Frequency: 32.768kHz
ESR (Equivalent Series Resistance): 70 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 9pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Manufacturer Package: 2-SMD, No Lead
Height - Seated (Maximum): 0.035" (0.90mm)
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Crystals - 535-9544-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9544-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9544-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 9PF SMD

CRYSTAL 32.7680KHZ 9PF SMD

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 9PF SMD

CRYSTAL 32.7680KHZ 9PF SMD

Supplier's Site
Crystal, 32.768Khz, 9Pf, 3.2 X 1.5Mm; Frequency Nom Abracon - 14N8751 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 9Pf, 3.2 X 1.5Mm; Frequency Nom Abracon
14N8751
Crystal, 32.768Khz, 9Pf, 3.2 X 1.5Mm; Frequency Nom Abracon 14N8751
CRYSTAL, 32.768KHZ, 9PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07 Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 9PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07 Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 9Pf, 3.2 X 1.5Mm; Frequency Nom Abracon - 89M4971 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 9Pf, 3.2 X 1.5Mm; Frequency Nom Abracon
89M4971
Crystal, 32.768Khz, 9Pf, 3.2 X 1.5Mm; Frequency Nom Abracon 89M4971
CRYSTAL, 32.768KHZ, 9PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07 Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 9PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07 Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site
3.2 X 1.5 X 0.9Mm, 32.768Khz , 9Pf, 20Ppm -40+85C , Smd Ultra Miniature Crystal Rohs Compliant Abracon - 25AC5633 - Newark, An Avnet Company
Chicago, IL, United States
3.2 X 1.5 X 0.9Mm, 32.768Khz , 9Pf, 20Ppm -40+85C , Smd Ultra Miniature Crystal Rohs Compliant Abracon
25AC5633
3.2 X 1.5 X 0.9Mm, 32.768Khz , 9Pf, 20Ppm -40+85C , Smd Ultra Miniature Crystal Rohs Compliant Abracon 25AC5633
3.2 X 1.5 X 0.9MM, 32.768KHZ , 9PF, 20PPM -40+85C , SMD ULTRA MINIATURE CRYSTAL ROHS COMPLIANT: YES

3.2 X 1.5 X 0.9MM, 32.768KHZ , 9PF, 20PPM -40+85C , SMD ULTRA MINIATURE CRYSTAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Crystal, 32.768Khz, 9Pf, 3.2Mm X 1.5Mm Rohs Compliant Abracon - 73AJ0963 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 9Pf, 3.2Mm X 1.5Mm Rohs Compliant Abracon
73AJ0963
Crystal, 32.768Khz, 9Pf, 3.2Mm X 1.5Mm Rohs Compliant Abracon 73AJ0963
CRYSTAL, 32.768KHZ, 9PF, 3.2MM X 1.5MM ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, 9PF, 3.2MM X 1.5MM ROHS COMPLIANT: YES

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - ABS07-32.768KHZ-9-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
ABS07-32.768KHZ-9-T
Crystal Oscillator/Oscillator/Resonator >> Crystals ABS07-32.768KHZ-9-T
32.768kHz 9pF ±20ppm SMD3215-2P Crystals ROHS

32.768kHz 9pF ±20ppm SMD3215-2P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. RS Components, Ltd. Richardson RFPD Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Crystals Crystals Crystals Resonators Crystals Crystals Crystals Crystals Crystals Oscillators Crystals Crystals
Product Number ABS07-32.768KHZ-9-T 1712807 1712807P ABS07-32.768KHZ-9-T 801122-ABS07-32.768KHZ-9-T 535-9544-2-ND ABS07-32.768KHZ-9-T ABS07-32.768KHZ-9-T 14N8751 25AC5633 73AJ0963 ABS07-32.768KHZ-9-T
Product Name ABS07 kHz Crystal (Tuning Fork) Crystal Units Crystal Units Crystal Resonator Crystals - ABS07-32.768KHZ-9-T Crystals Crystals Crystals Crystal, 32.768Khz, 9Pf, 3.2 X 1.5Mm; Frequency Nom Abracon 3.2 X 1.5 X 0.9Mm, 32.768Khz , 9Pf, 20Ppm -40+85C , Smd Ultra Miniature Crystal Rohs Compliant Abracon Crystal, 32.768Khz, 9Pf, 3.2Mm X 1.5Mm Rohs Compliant Abracon Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS; Lead-Free RoHS RoHS Lead-Free RoHS RoHS RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Load Capacitance 9 pF 9 pF 9 pF 9 pF 9 pF 9 pF 9 pF 9 pF
ESR 70000 ohms 70000 ohms 70000 ohms 70000 ohms 70000 ohms
Unlock Full Specs
to access all available technical data