Richardson RFPD Crystal Resonator 85SMX-32.768KHZ

Description
85SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing: ±5ppm max per year at 25°C|•Shunt Capacitance (CO): 1pF typ|Packaging|•Loose in bulk pack or tape and reel|Standard Frequency Tolerance|•±20ppm|Op erable Temperature Range|•-40 to 85°C|Storage Temperature Range|-55 to 125°C|•Environmental Specification|•Drop: 75cm drop (3 times) onto hard wooden board|•Vibration: 1.5mm amplitude, 10Hz-60Hz, 2-3min in 3 directions (X, Y, Z axis) duration 2 hours each axis.
Request a Quote
Description
85SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing: ±5ppm max per year at 25°C|•Shunt Capacitance (CO): 1pF typ|Packaging|•Loose in bulk pack or tape and reel|Standard Frequency Tolerance|•±20ppm|Op erable Temperature Range|•-40 to 85°C|Storage Temperature Range|-55 to 125°C|•Environmental Specification|•Drop: 75cm drop (3 times) onto hard wooden board|•Vibration: 1.5mm amplitude, 10Hz-60Hz, 2-3min in 3 directions (X, Y, Z axis) duration 2 hours each axis.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - 85SMX-32.768KHZ - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
85SMX-32.768KHZ
Crystal Resonator 85SMX-32.768KHZ
85SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing: ±5ppm max per year at 25°C|•Shunt Capacitance (CO): 1pF typ|Packaging|•Loose in bulk pack or tape and reel|Standard Frequency Tolerance|•±20ppm|Op erable Temperature Range|•-40 to 85°C|Storage Temperature Range|-55 to 125°C|•Environmental Specification|•Drop: 75cm drop (3 times) onto hard wooden board|•Vibration: 1.5mm amplitude, 10Hz-60Hz, 2-3min in 3 directions (X, Y, Z axis) duration 2 hours each axis.

85SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing: ±5ppm max per year at 25°C|•Shunt Capacitance (CO): 1pF typ|Packaging|•Loose in bulk pack or tape and reel|Standard Frequency Tolerance|•±20ppm|Operable Temperature Range|•-40 to 85°C|Storage Temperature Range|-55 to 125°C|•Environmental Specification|•Drop: 75cm drop (3 times) onto hard wooden board|•Vibration: 1.5mm amplitude, 10Hz-60Hz, 2-3min in 3 directions (X, Y, Z axis) duration 2 hours each axis.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number 85SMX-32.768KHZ
Product Name Crystal Resonator
Package / Form Factor Surface Mount; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - 403I35D16M38400 - Richardson RFPD
Specs
Package / Form Factor Surface Mount
Frequency 16.38 MHz
View Details