Abracon, LLC ABLS2 MHz Crystal ABLS2-7.3728MHZ-D4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 7.3728 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 7.3728 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS2 MHz Crystal - ABLS2-7.3728MHZ-D4Y-T - Abracon, LLC
Spicewood, TX, United States
ABLS2 MHz Crystal
ABLS2-7.3728MHZ-D4Y-T
ABLS2 MHz Crystal ABLS2-7.3728MHZ-D4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 7.3728 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS2
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 3.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 7.3728 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators- Crystals Series: ABLS2 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 7.3728 MHz Mounting Type: Surface Mount Package / Case: HC-49/US Size / Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm)

Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators- Crystals
Series: ABLS2
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 7.3728 MHz
Mounting Type: Surface Mount
Package / Case: HC-49/US
Size / Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm)

Buy Now Datasheet
Crystal Resonator - ABLS2-7.3728MHZ-D4Y-T - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
ABLS2-7.3728MHZ-D4Y-T
Crystal Resonator ABLS2-7.3728MHZ-D4Y-T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Crystals - 535-9863-2-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9863-6-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9863-1-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

Buy Now Datasheet
Crystal, 7.3728Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 67P3816 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 7.3728Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
67P3816
Crystal, 7.3728Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 67P3816
CRYSTAL, 7.3728MHZ, 18PF, HC-49US; Frequency Nom:7.3728MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Features:3.3mm RoHS Compliant: Yes

CRYSTAL, 7.3728MHZ, 18PF, HC-49US; Frequency Nom:7.3728MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Features:3.3mm RoHS Compliant: Yes

Supplier's Site
Mpu Crystal, 7.3728Mhz, 18Pf, Smd, Full Reel; Frequency Nom Abracon - 84R2100 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Crystal, 7.3728Mhz, 18Pf, Smd, Full Reel; Frequency Nom Abracon
84R2100
Mpu Crystal, 7.3728Mhz, 18Pf, Smd, Full Reel; Frequency Nom Abracon 84R2100
MPU CRYSTAL, 7.3728MHz, 18pF, SMD, FULL REEL; Frequency Nom:7.3728MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series RoHS Compliant: Yes

MPU CRYSTAL, 7.3728MHz, 18pF, SMD, FULL REEL; Frequency Nom:7.3728MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series RoHS Compliant: Yes

Supplier's Site
Crystal, 7.3728Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 40Y1930 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 7.3728Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
40Y1930
Crystal, 7.3728Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 40Y1930
CRYSTAL, 7.3728MHZ, 18PF, HC-49US; Frequency Nom:7.3728MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 7.3728MHZ, 18PF, HC-49US; Frequency Nom:7.3728MHz; Crystal Case:SMD, 11.4mm x 4.7mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 7.3728Mhz, 18Pf, 11.4Mm X 4.7Mm Rohs Compliant Abracon - 73AJ0605 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 7.3728Mhz, 18Pf, 11.4Mm X 4.7Mm Rohs Compliant Abracon
73AJ0605
Crystal, 7.3728Mhz, 18Pf, 11.4Mm X 4.7Mm Rohs Compliant Abracon 73AJ0605
CRYSTAL, 7.3728MHZ, 18PF, 11.4MM X 4.7MM ROHS COMPLIANT: YES

CRYSTAL, 7.3728MHZ, 18PF, 11.4MM X 4.7MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 7.3728MHZ 18PF SMD

CRYSTAL 7.3728MHZ 18PF SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Crystals Oscillators Resonators Crystals Crystals Crystals Crystals
Product Number ABLS2-7.3728MHZ-D4Y-T ABLS2-7.3728MHZ-D4Y-T 535-9863-2-ND 67P3816 73AJ0605 ABLS2-7.3728MHZ-D4Y-T
Product Name ABLS2 MHz Crystal Crystals, Oscillators, Resonators- Crystals Crystal Resonator Crystals Crystal, 7.3728Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Crystal, 7.3728Mhz, 18Pf, 11.4Mm X 4.7Mm Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 7.37 MHz 7.37 MHz 7.37 MHz 7.37 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data