11.0592MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
HCMOS/TTL Clock Oscillator. Model 636 is ideal for applications; such as digital video, networking equipment, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Oscillators | Resonators |
| Product Number | 636L3C011M05920-ND | 636L3C011M05920 |
| Product Name | Oscillators | Crystal Resonator |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | |
| Frequency Stability | 50 ppm |