Abracon, LLC AWCR-RS AWCR-8.00RS

Description
RoHS/RoHS II Compliant Series: AWCR-RS Length: 5.5 mm Width: 3 mm Height: 5.5 mm Operating Temperature: -25°C ~ 85°C Frequency: 8 MHz Frequency Stability: ± 0.5 % Frequency Tolerance: ± 0.3 % Features: Built in Capacitor Capacitance: 15 pF Impedance: 25 Ω Mounting Type: Through Hole Package / Case: Radial - 3 Lead, Formed Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AWCR-RS Length: 5.5 mm Width: 3 mm Height: 5.5 mm Operating Temperature: -25°C ~ 85°C Frequency: 8 MHz Frequency Stability: ± 0.5 % Frequency Tolerance: ± 0.3 % Features: Built in Capacitor Capacitance: 15 pF Impedance: 25 Ω Mounting Type: Through Hole Package / Case: Radial - 3 Lead, Formed Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWCR-RS - AWCR-8.00RS - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWCR-RS Length: 5.5 mm Width: 3 mm Height: 5.5 mm Operating Temperature: -25°C ~ 85°C Frequency: 8 MHz Frequency Stability: ± 0.5 % Frequency Tolerance: ± 0.3 % Features: Built in Capacitor Capacitance: 15 pF Impedance: 25 Ω Mounting Type: Through Hole Package / Case: Radial - 3 Lead, Formed Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWCR-RS
  • Length: 5.5 mm
  • Width: 3 mm
  • Height: 5.5 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 8 MHz
  • Frequency Stability: ± 0.5 %
  • Frequency Tolerance: ± 0.3 %
  • Features: Built in Capacitor
  • Capacitance: 15 pF
  • Impedance: 25 Ω
  • Mounting Type: Through Hole
  • Package / Case: Radial - 3 Lead, Formed
  • Part Status: Active
Supplier's Site Datasheet
Crystal Resonator - AWCR-8.00RS - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
AWCR-8.00RS
Crystal Resonator AWCR-8.00RS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resonators AWCR-8.00RS
CERAMIC RES 8.0000MHZ 15PF T/H

CERAMIC RES 8.0000MHZ 15PF T/H

Supplier's Site
Cer Res 8.0000Mhz 15Pf T/h / Bulk Rohs Compliant Abracon - 65W7989 - Newark, An Avnet Company
Chicago, IL, United States
Cer Res 8.0000Mhz 15Pf T/h / Bulk Rohs Compliant Abracon
65W7989
Cer Res 8.0000Mhz 15Pf T/h / Bulk Rohs Compliant Abracon 65W7989
CER RES 8.0000MHZ 15PF T/H / bulk RoHS Compliant: Yes

CER RES 8.0000MHZ 15PF T/H / bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators Oscillators
Product Number AWCR-8.00RS AWCR-8.00RS AWCR-8.00RS 65W7989
Product Name AWCR-RS Crystal Resonator Resonators Cer Res 8.0000Mhz 15Pf T/h / Bulk Rohs Compliant Abracon
Package / Form Factor Through Hole Through Hole
Features / Standards RoHS RoHS
Frequency 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAAM468000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S2 - S23305T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 50 ppm
View Details