Abracon, LLC ABM3 MHz Crystal ABM3-14.7456MHZ-B4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.7456 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.7456 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM3 MHz Crystal - ABM3-14.7456MHZ-B4Y-T - Abracon, LLC
Spicewood, TX, United States
ABM3 MHz Crystal
ABM3-14.7456MHZ-B4Y-T
ABM3 MHz Crystal ABM3-14.7456MHZ-B4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.7456 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM3
  • Type: MHz Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.3 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 14.7456 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 60 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Resonator - ABM3-14.7456MHZ-B4Y-T - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
ABM3-14.7456MHZ-B4Y-T
Crystal Resonator ABM3-14.7456MHZ-B4Y-T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
CRYSTAL 14.7456MHZ 18PF SMD

CRYSTAL 14.7456MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Richardson RFPD Acme Chip Technology Co., Limited
Product Category Crystals Resonators Crystals
Product Number ABM3-14.7456MHZ-B4Y-T ABM3-14.7456MHZ-B4Y-T ABM3-14.7456MHZ-B4Y-T
Product Name ABM3 MHz Crystal Crystal Resonator Crystals
Features / Standards RoHS; Lead-Free
Frequency 14.75 MHz 14.75 MHz
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data