CTS Corporation Oscillators 636L3I040M00000

Description
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-636L3I040M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-636L3I040M00000CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-636L3I040M00000TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystal Resonator - 636L3I040M00000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
636L3I040M00000
Crystal Resonator 636L3I040M00000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Crystals, Oscillators, Resonators - Oscillators - 991911-636L3I040M00000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
991911-636L3I040M00000
Crystals, Oscillators, Resonators - Oscillators 991911-636L3I040M00000
Win Source Part Number: 991911-636L3I040M000 00 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 636 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 40 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 25mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: CTX1248DKR,CTX1248CT ,CTX1248TR

Win Source Part Number: 991911-636L3I040M00000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: 636
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 40 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 25mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
Other Names: CTX1248DKR,CTX1248CT,CTX1248TR

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics
Product Category Oscillators Resonators Oscillators
Product Number 110-636L3I040M00000DKR-ND 636L3I040M00000 991911-636L3I040M00000
Product Name Oscillators Crystal Resonator Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT9121AI-2C1-33E200.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Oscillators - 50-ECS-2100AX-020-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - 863-510AAA100M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
VOLTAGE CONT OSC / RoHS - POS-300+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details