CTS Corporation Crystals, Oscillators, Resonators -Crystals 445I23D25M00000

Description
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators -Crystals Series: 445 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 25 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±20ppm
Request a Quote
Description
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators -Crystals Series: 445 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 25 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±20ppm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 445 is a surface mount quartz crystal designed for a frequency range of 8 to 50 MHz, suitable for various commercial applications such as notebooks, computer peripherals, and automotive electronics. It features a standard glass seal package measuring 5.0mm x 3.2mm and offers frequency tolerances of ±20ppm and ±30ppm, with stability options available. The operating temperature range extends from -40°C to +85°C, making it versatile for different environments. The product is RoHS compliant and comes in tape and reel packaging, adhering to EIA-481 standards. Additional specifications include a maximum equivalent series resistance that varies with frequency and a typical aging rate of ±3ppm per year.

Datasheet Summary
Powered by GS/AI

Model 445 is a surface mount quartz crystal designed for a frequency range of 8 to 50 MHz, suitable for various commercial applications such as notebooks, computer peripherals, and automotive electronics. It features a standard glass seal package measuring 5.0mm x 3.2mm and offers frequency tolerances of ±20ppm and ±30ppm, with stability options available. The operating temperature range extends from -40°C to +85°C, making it versatile for different environments. The product is RoHS compliant and comes in tape and reel packaging, adhering to EIA-481 standards. Additional specifications include a maximum equivalent series resistance that varies with frequency and a typical aging rate of ±3ppm per year.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators -Crystals Series: 445 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 25 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±20ppm

Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators -Crystals
Series: 445
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 25 MHz
Frequency Stability: ±30ppm
Frequency Tolerance: ±20ppm

Buy Now Datasheet
Crystals - 110-445I23D25M00000CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

25MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 110-445I23D25M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

25MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 110-445I23D25M00000TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

25MHz ±20ppm Crystal 18pF 40 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystal Resonator - 445I23D25M00000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
445I23D25M00000
Crystal Resonator 445I23D25M00000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
CRYSTAL 25.0000MHZ 18PF SMD - 221-445I23D25M00000 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 25.0000MHZ 18PF SMD
221-445I23D25M00000
CRYSTAL 25.0000MHZ 18PF SMD 221-445I23D25M00000
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site
Crystal, 24Mhz, 18Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Cts - 75AJ0509 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Cts
75AJ0509
Crystal, 24Mhz, 18Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Cts 75AJ0509
CRYSTAL, 24MHZ, 18PF, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES

CRYSTAL, 24MHZ, 18PF, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Resonators Crystals Crystals Crystals
Product Number 110-445I23D25M00000CT-ND 445I23D25M00000 221-445I23D25M00000 75AJ0509 445I23D25M00000
Product Name Crystals, Oscillators, Resonators -Crystals Crystals Crystal Resonator CRYSTAL 25.0000MHZ 18PF SMD Crystal, 24Mhz, 18Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Cts Crystals
Oscillator Type MHz Crystal
Frequency 25 MHz 25 MHz 25 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Frequency Tolerance 20 %
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675294 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Surface Mount Crystals - ECS-.327-12.5-13FLX-C - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 suppliers
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-765+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details