CTS Corporation Crystal Resonator 636M3C027M00000

Description
HCMOS/TTL Clock Oscillator. Model 636 is ideal for applications; such as digital video, networking equipment, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/ FPGA, storage area networks, computers and peripherals, cameras and other portable devices to name a few.
Request a Quote Datasheet
Description
HCMOS/TTL Clock Oscillator. Model 636 is ideal for applications; such as digital video, networking equipment, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/ FPGA, storage area networks, computers and peripherals, cameras and other portable devices to name a few.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - 636M3C027M00000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
636M3C027M00000
Crystal Resonator 636M3C027M00000
HCMOS/TTL Clock Oscillator. Model 636 is ideal for applications; such as digital video, networking equipment, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/ FPGA, storage area networks, computers and peripherals, cameras and other portable devices to name a few.

HCMOS/TTL Clock Oscillator. Model 636 is ideal for applications; such as digital video, networking equipment, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/FPGA, storage area networks, computers and peripherals, cameras and other portable devices to name a few.

Supplier's Site
Oscillators - 636M3C027M00000-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) HCMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

27MHz XO (Standard) HCMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resonators Oscillators
Product Number 636M3C027M00000 636M3C027M00000-ND
Product Name Crystal Resonator Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 27 MHz
Oscillator Type XO
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734653 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510BBA106M250BAGR - Richardson RFPD
Specs
Frequency 106 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Surface Mount Crystals - ECS-.327-6-34R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers