40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
XTAL OSC XO 40.0000MHZ CMOS SMD
| DigiKey | Richardson RFPD | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Resonators | Oscillators |
| Product Number | 110-625L3C040M00000TR-ND | 625L3C040M00000 | 625L3C040M00000 |
| Product Name | Oscillators | Crystal Resonator | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | 50 ppm |