CTS Corporation Crystals ATS120BSM-1

Description
12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX888CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX888CT-ND
Crystals CTX888CT-ND
12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX888TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX888TR-ND
Crystals CTX888TR-ND
12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX888DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal Resonator - ATS120BSM-1 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
ATS120BSM-1
Crystal Resonator ATS120BSM-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Crystals, Oscillators, Resonators - Crystals - 985733-ATS120BSM-1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
985733-ATS120BSM-1
Crystals, Oscillators, Resonators - Crystals 985733-ATS120BSM-1
Win Source Part Number: 985733-ATS120BSM-1 Category: Crystals, Oscillators, Resonators>Crystals Series: ATS-SM Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 12 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls Other Names: CTX888DKR,CTX888CT,A TS120BSM1,CTX888TR

Win Source Part Number: 985733-ATS120BSM-1
Category: Crystals, Oscillators, Resonators>Crystals
Series: ATS-SM
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 12 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls
Other Names: CTX888DKR,CTX888CT,ATS120BSM1,CTX888TR

Buy Now Datasheet
Crystals ATS120BSM-1
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Resonators Oscillators Crystals
Product Number CTX888CT-ND ATS120BSM-1 985733-ATS120BSM-1 ATS120BSM-1
Product Name Crystals Crystal Resonator Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT8008BC-23-33E-26.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
3 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 863-510AAA10M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details