CTS Corporation Crystals, Oscillators, Resonators - Oscillators 632L3I033M33300

Description
Win Source Part Number: 1353520-632L3I033M33 300 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: 632 Package: Tape & Reel Product Status: Active Frequency: 33.333 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.047" (1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 15mA Base Resonator: Crystal Output: HCMOS Frequency Stability: ±50ppm Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet
Description
Win Source Part Number: 1353520-632L3I033M33 300 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: 632 Package: Tape & Reel Product Status: Active Frequency: 33.333 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.047" (1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 15mA Base Resonator: Crystal Output: HCMOS Frequency Stability: ±50ppm Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1353520-632L3I033M33300 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1353520-632L3I033M33300
Crystals, Oscillators, Resonators - Oscillators 1353520-632L3I033M33300
Win Source Part Number: 1353520-632L3I033M33 300 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: 632 Package: Tape & Reel Product Status: Active Frequency: 33.333 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.047" (1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 15mA Base Resonator: Crystal Output: HCMOS Frequency Stability: ±50ppm Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1353520-632L3I033M33300
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: CTS-Frequency Controls
Series: 632
Package: Tape & Reel
Product Status: Active
Frequency: 33.333 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.047" (1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 15mA
Base Resonator: Crystal
Output: HCMOS
Frequency Stability: ±50ppm
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
Crystal Resonator - 632L3I033M33300 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
632L3I033M33300
Crystal Resonator 632L3I033M33300
The Model 632 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.

The Model 632 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.

Supplier's Site
Oscillators - 110-632L3I033M33300CT-ND - DigiKey
Thief River Falls, MN, United States
33.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

33.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-632L3I033M33300DKR-ND - DigiKey
Thief River Falls, MN, United States
33.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

33.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-632L3I033M33300TR-ND - DigiKey
Thief River Falls, MN, United States
33.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

33.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey
Product Category Oscillators Resonators Oscillators
Product Number 1353520-632L3I033M33300 632L3I033M33300 110-632L3I033M33300CT-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Crystal Resonator Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-SMD, No Lead Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 33.33 MHz 33.33 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data