The Model 625 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.
24.576MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Resonators | Oscillators |
| Product Number | 625M3I024M57600 | 625M3I024M57600-ND |
| Product Name | Crystal Resonator | Oscillators |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Frequency | 24.58 MHz | |
| Oscillator Type | XO | |
| Features / Standards | Lead-Free |