The Model 632 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.
33MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
33MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
33MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators-Oscillato
Series: 632
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
Frequency: 33 MHz
| Richardson RFPD | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resonators | Oscillators | Oscillators |
| Product Number | 632L3I033M00000 | 110-632L3I033M00000TR-ND | |
| Product Name | Crystal Resonator | Oscillators | Crystals, Oscillators, Resonators-Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | 4-SMD, No Lead | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm |