CTS Corporation Crystal Resonator 632L3I032M00000

Description
The Model 632 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.
Request a Quote Datasheet
Description
The Model 632 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - 632L3I032M00000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
632L3I032M00000
Crystal Resonator 632L3I032M00000
The Model 632 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.

The Model 632 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.

Supplier's Site
Crystals, Oscillators, Resonators - Oscillators - 1340727-632L3I032M00000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1340727-632L3I032M00000
Crystals, Oscillators, Resonators - Oscillators 1340727-632L3I032M00000
Win Source Part Number: 1340727-632L3I032M00 000 Category: Crystals, Oscillators, Resonators - Oscillators Series: 632 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Frequency: 32 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±50ppm Current - Supply (Max): 15mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls California Prop 65: Warning Information Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1340727-632L3I032M00000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: 632
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Frequency: 32 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 15mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
California Prop 65: Warning Information
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
Oscillators - 632L3I032M00000-ND - DigiKey
Thief River Falls, MN, United States
32MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey
Product Category Resonators Oscillators Oscillators
Product Number 632L3I032M00000 1340727-632L3I032M00000 632L3I032M00000-ND
Product Name Crystal Resonator Crystals, Oscillators, Resonators - Oscillators Oscillators
Package / Form Factor Surface Mount 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 32 MHz 32 MHz
Oscillator Type XO; XO (Standard) XO
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602BI-82-33E-74.176000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
VCO / SURF MOUNT / RoHS - ROS-933C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystals, Oscillators, Resonators - Oscillators - 1328169-530BC622M080DG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 622 MHz
View Details
2 suppliers