Raltron Electronics Corp. Crystal Resonator AS-4.9152-16-SMD-TR

Description
Surface Mount Microprocessor Crystal Features Excellent Clock Signal Generator for CPU's Low Profile Surface Mount
Request a Quote
Description
Surface Mount Microprocessor Crystal Features Excellent Clock Signal Generator for CPU's Low Profile Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - AS-4.9152-16-SMD-TR - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
AS-4.9152-16-SMD-TR
Crystal Resonator AS-4.9152-16-SMD-TR
Surface Mount Microprocessor Crystal Features Excellent Clock Signal Generator for CPU's Low Profile Surface Mount

Surface Mount Microprocessor Crystal

Features

  • Excellent Clock Signal Generator for CPU's
  • Low Profile Surface Mount
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number AS-4.9152-16-SMD-TR
Product Name Crystal Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3961-160-AU-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
ABS07 kHz Crystal (Tuning Fork) - ABS07-32.768KHZ-1-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
8 suppliers