CTS Corporation Crystal Resonator ATS080BSM-1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - ATS080BSM-1 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
ATS080BSM-1
Crystal Resonator ATS080BSM-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Crystals - CTX884DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX884CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX884CT-ND
Crystals CTX884CT-ND
8MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX884TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX884TR-ND
Crystals CTX884TR-ND
8MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1366399-ATS080BSM-1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366399-ATS080BSM-1
Crystals, Oscillators, Resonators - Crystals 1366399-ATS080BSM-1
Win Source Part Number: 1366399-ATS080BSM-1 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 38 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: ATS-SM Package: Tape & Reel Product Status: Active Frequency: 8 MHz Package / Case: HC-49/US Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 60 Ohms Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Height - Seated (Max): 0.169" (4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental

Win Source Part Number: 1366399-ATS080BSM-1
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 38 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: CTS-Frequency Controls
Series: ATS-SM
Package: Tape & Reel
Product Status: Active
Frequency: 8 MHz
Package / Case: HC-49/US
Mounting Type: Surface Mount
HTSUS: 8541.60.0050
ESR (Equivalent Series Resistance): 60 Ohms
Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
Height - Seated (Max): 0.169" (4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals ATS080BSM-1
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - ATS080BSM-1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
ATS080BSM-1
Crystal Oscillator/Oscillator/Resonator >> Crystals ATS080BSM-1
8MHz 18pF ±30ppm ±50ppm HC-49S-SMD Crystals ROHS

8MHz 18pF ±30ppm ±50ppm HC-49S-SMD Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Resonators Crystals Oscillators Crystals Crystals
Product Number ATS080BSM-1 CTX884DKR-ND 1366399-ATS080BSM-1 ATS080BSM-1 ATS080BSM-1
Product Name Crystal Resonator Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals
Package / Form Factor Surface Mount; HC-49/US HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075M-66 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 66.67 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details