QUALCOMM, Incorporated SAW Resonator B39321R981U410

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Resonator - B39321R981U410 - Richardson RFPD
Downers Grove, IL, United States
SAW Resonator
B39321R981U410
SAW Resonator B39321R981U410
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resonators - B39321R981U410 - 1021522-B39321R981U410 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - B39321R981U410
1021522-B39321R981U410
Resonators - B39321R981U410 1021522-B39321R981U410
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021522-B39321R981U4 10 Packaging: Cut Reel Type: SAW Mounting: SMD (SMT) Impedance: 50 Ohm Frequency: 315MHz Height: 0.043" (1.09mm) Categories: Crystals, Oscillators, Resonators Temperature Range - Operating: -40°C to 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021522-B39321R981U410
Packaging: Cut Reel
Type: SAW
Mounting: SMD (SMT)
Impedance: 50 Ohm
Frequency: 315MHz
Height: 0.043" (1.09mm)
Categories: Crystals, Oscillators, Resonators
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category Resonators Resonators
Product Number B39321R981U410 1021522-B39321R981U410
Product Name SAW Resonator Resonators - B39321R981U410
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-30B-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 436 MHz
View Details