CTS Corporation Oscillators 632N3I032M00000

Description
32MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 632N3I032M00000-ND - DigiKey
Thief River Falls, MN, United States
32MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

32MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystal Resonator - 632N3I032M00000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
632N3I032M00000
Crystal Resonator 632N3I032M00000
The Model 632 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.

The Model 632 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it is the perfect choice for today’s communications applications that require tight frequency control.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Oscillators Resonators
Product Number 632N3I032M00000-ND 632N3I032M00000
Product Name Oscillators Crystal Resonator
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillator Crystal - 510BAA4M00000AAGR - Richardson RFPD
Specs
Frequency 4 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-02.048 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0020 MHz
Frequency Stability 100 ppm
View Details