CTS Corporation Crystals ATS25ASM-1E

Description
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-ATS25ASM-1EDKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 110-ATS25ASM-1ECT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 110-ATS25ASM-1ETR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1366393-ATS25ASM-1E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366393-ATS25ASM-1E
Crystals, Oscillators, Resonators - Crystals 1366393-ATS25ASM-1E
Win Source Part Number: 1366393-ATS25ASM-1E Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: ATS-SM Package: Tape & Reel Product Status: Active Frequency: 25 MHz Package / Case: HC-49/US Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 30 Ohms Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Height - Seated (Max): 0.169" (4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental

Win Source Part Number: 1366393-ATS25ASM-1E
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: CTS-Frequency Controls
Series: ATS-SM
Package: Tape & Reel
Product Status: Active
Frequency: 25 MHz
Package / Case: HC-49/US
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 30 Ohms
Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
Height - Seated (Max): 0.169" (4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystal Resonator - ATS25ASM-1E - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
ATS25ASM-1E
Crystal Resonator ATS25ASM-1E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Crystals ATS25ASM-1E
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site
Crystals ATS25ASM-1E
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Crystals - ATS25ASM-1E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
ATS25ASM-1E
Crystal Oscillator/Oscillator/Resonator >> Crystals ATS25ASM-1E
25MHz 20pF ±30ppm ±50ppm HC-49S Crystals ROHS

25MHz 20pF ±30ppm ±50ppm HC-49S Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Crystals Oscillators Resonators Crystals Crystals Crystals
Product Number 110-ATS25ASM-1EDKR-ND 1366393-ATS25ASM-1E ATS25ASM-1E ATS25ASM-1E ATS25ASM-1E ATS25ASM-1E
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystal Resonator Crystals Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals
Package / Form Factor Surface Mount; HC-49/US HC-49/US Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm 30 ppm
Load Capacitance 20 pF 20 pF 20 pF 20 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-20.000-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / ROHS ESD-P - ROS-2310+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 1735889 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details