Raltron Electronics Corp. Crystals AS-24.000-18-SMD-TR

Description
24MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-24.000-18-SMD-TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

24MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-24.000-18-SMD-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

24MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-24.000-18-SMD-TRCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

24MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1165453-AS-24.000-18-SMD-TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1165453-AS-24.000-18-SMD-TR
Crystals, Oscillators, Resonators - Crystals 1165453-AS-24.000-18-SMD-TR
Win Source Part Number: 1165453-AS-24.000-18 -SMD-TR Category: Crystals, Oscillators, Resonators>Crystals Series: AS-SMD Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.181" (4.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.472" L x 0.189" W (12.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Raltron Electronics Other Names: 2151-AS-24.000-18-SM D-TR,2151-AS-24.000- 18-SMD-TRCT,2151-AS- 24.000-18-SMD-TRDKR

Win Source Part Number: 1165453-AS-24.000-18-SMD-TR
Category: Crystals, Oscillators, Resonators>Crystals
Series: AS-SMD
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.181" (4.60mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.472" L x 0.189" W (12.00mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Raltron Electronics
Other Names: 2151-AS-24.000-18-SMD-TR,2151-AS-24.000-18-SMD-TRCT,2151-AS-24.000-18-SMD-TRDKR

Buy Now Datasheet
Crystal Resonator - AS-24.000-18-SMD-TR - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
AS-24.000-18-SMD-TR
Crystal Resonator AS-24.000-18-SMD-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Crystal, 18Pf, Smd; Frequency Nom Raltron - 26K1886 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18Pf, Smd; Frequency Nom Raltron
26K1886
Crystal, 18Pf, Smd; Frequency Nom Raltron 26K1886
CRYSTAL, 18PF, SMD; Frequency Nom:24MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS-SMD Series; Operating Temperature Min:-20°C; ESR:40ohm RoHS Compliant: Yes

CRYSTAL, 18PF, SMD; Frequency Nom:24MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS-SMD Series; Operating Temperature Min:-20°C; ESR:40ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Resonators Crystals Crystals
Product Number 2151-AS-24.000-18-SMD-TR-ND 1165453-AS-24.000-18-SMD-TR AS-24.000-18-SMD-TR 26K1886 AS-24.000-18-SMD-TR
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystal Resonator Crystal, 18Pf, Smd; Frequency Nom Raltron Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - ROS-3050C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555P - 025201-NE555P - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP
Frequency 0.1000 MHz
View Details
3 suppliers