GROUND SENSE COMPARATOR : LM2901
Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Comparator General Purpose Open-Collector 14-SOP
COMPARATOR, 1US, -40 TO 125DEG C; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Comparator Case Style:SOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
| Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM2901F-E2 | 687-LM2901F-E2 | LM2901F-E2 | 01AH7179 |
| Product Name | Linear - Comparators | Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Comparators | Comparator, 1Us, -40 To 125Deg C; Comparator Type Rohm |
| RoHS Compliant | RoHS | RoHS | ||
| VOS | 4.5 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; 14-SOIC (0.173\", 4.40mm Width) | SOP |