TEXAS INSTRUMENTS SN65LVDT32BD.. Audio Control, 3V to 3.6V, SOIC, 16 Pins, -40 C
| Utmel Electronic Limited | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 815-SN65LVDT32BD |
| Product Name | TEXAS INSTRUMENTS SN65LVDT32BD.. Audio Control, 3V to 3.6V, SOIC, 16 Pins, -40 C |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3.3 volts |
| Source Current (IS) | 23 milliamps |