Renesas Electronics Corporation 265kHz QSOP Operational Amplifier IC ISL28273FAZ-T7

Description
2-Ch Instr Amp, 265kHz BW, 110dB CMRR, QSOP-16 Product overview: ISL28273FAZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265kHz, QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 265kHz, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28273FAZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-Ch Instr Amp, 265kHz BW, 110dB CMRR, QSOP-16 Product overview: ISL28273FAZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265kHz, QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 265kHz, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28273FAZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL28273FAZ-T7 is a dual-channel micropower instrumentation amplifier designed for single supply operation within a voltage range of +2.4V to +5.5V. It features rail-to-rail input and output capabilities, allowing for input signals to swing above the positive supply rail and to 10mV above the negative supply with minimal degradation in common-mode rejection ratio (CMRR). The device is optimized for a minimum gain of 10 and offers a maximum offset voltage of 600µV, with a CMRR of 110dB. This amplifier is suitable for applications in battery or solar-powered systems, strain gauges, sensor signal conditioning, medical devices, and industrial instrumentation. It operates with low input bias current of 2.5nA and has a -3dB bandwidth of 230kHz at a gain of 10. The ISL28273FAZ-T7 is packaged in a 16-lead QSOP format and is RoHS compliant. However, it is noted that this part is not recommended for new designs, and there is no recommended replacement.

Datasheet Summary
Powered by GS/AI

The ISL28273FAZ-T7 is a dual-channel micropower instrumentation amplifier designed for single supply operation within a voltage range of +2.4V to +5.5V. It features rail-to-rail input and output capabilities, allowing for input signals to swing above the positive supply rail and to 10mV above the negative supply with minimal degradation in common-mode rejection ratio (CMRR). The device is optimized for a minimum gain of 10 and offers a maximum offset voltage of 600µV, with a CMRR of 110dB. This amplifier is suitable for applications in battery or solar-powered systems, strain gauges, sensor signal conditioning, medical devices, and industrial instrumentation. It operates with low input bias current of 2.5nA and has a -3dB bandwidth of 230kHz at a gain of 10. The ISL28273FAZ-T7 is packaged in a 16-lead QSOP format and is RoHS compliant. However, it is noted that this part is not recommended for new designs, and there is no recommended replacement.

Suppliers

Company
Product
Description
Supplier Links
265kHz QSOP Operational Amplifier IC - 687-ISL28273FAZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
265kHz QSOP Operational Amplifier IC
687-ISL28273FAZ-T7
265kHz QSOP Operational Amplifier IC 687-ISL28273FAZ-T7
2-Ch Instr Amp, 265kHz BW, 110dB CMRR, QSOP-16 Product overview: ISL28273FAZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265kHz, QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 265kHz, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28273FAZ-T7 can be used for catalog matching and distributor lookup.

2-Ch Instr Amp, 265kHz BW, 110dB CMRR, QSOP-16 Product overview: ISL28273FAZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 265kHz, QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 265kHz, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28273FAZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28273FAZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28273FAZ-T7
Instrumentation, OP Amps, Buffer Amps ISL28273FAZ-T7
Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-QSOP

Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-QSOP

Buy Now Datasheet
IC, INSTR AMP, 265kHz, QSOP-16 - More Details - 391-ISL28273FAZ-T7 - Utmel Electronic Limited
Hong Kong, China
IC, INSTR AMP, 265kHz, QSOP-16 - More Details
391-ISL28273FAZ-T7
IC, INSTR AMP, 265kHz, QSOP-16 - More Details 391-ISL28273FAZ-T7
IC, INSTR AMP, 265kHz, QSOP-16 - More Details

IC, INSTR AMP, 265kHz, QSOP-16 - More Details

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28273FAZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28273FAZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28273FAZ-T7
IC INST AMP 2 CIRCUIT 16QSOP

IC INST AMP 2 CIRCUIT 16QSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers
Product Number 687-ISL28273FAZ-T7 ISL28273FAZ-T7 391-ISL28273FAZ-T7 ISL28273FAZ-T7
Product Name 265kHz QSOP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps IC, INSTR AMP, 265kHz, QSOP-16 - More Details Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 5 volts 5 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs
Bandwidth 0.2650 MHz 0.2650 MHz 0.2650 MHz 0.2650 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data