IC INST AMP 1 CIRCUIT 24TSSOP Product overview: ISL28617FVZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28617FVZ can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit Differential, Rail-to-Rail 24-TSSOP
Manufacturer: Intersil
Win Source Part Number: 1048299-ISL28617FVZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 5.5MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 200pA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 8 V to 40 V, ±4 V to 20 V
Operating Supply Current: 2.05mA
Channel Output Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 60
IC OPAMP INSTR 5.5MHZ 24TSSOP
IC INST AMP 1 CIRCUIT 24TSSOP
IC INST AMP 1 CIRCUIT 24TSSOP
Instrumentation Amplifier 1 Circuit Differential, Rail-to-Rail 24-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ISL28617FVZ | ISL28617FVZ-ND | 1048299-ISL28617FVZ | 391-ISL28617FVZ | ISL28617FVZ | ISL28617FVZ | ISL28617FVZ |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28617FVZ | IC OPAMP INSTR 5.5MHZ 24TSSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Slew Rate | 4 V/µs | 4 V/µs | 4 V/µs | 4.00E-6 V/µs | 4.00E-6 V/µs | 4 V/µs | |
| Bandwidth | 5.5 MHz | 5.5 MHz | 5.5 MHz | 5.5 MHz | 5.5 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tube | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 24-TSSOP | SSOP; SOP; TSSOP; TSSOP | 24-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) |