Renesas Electronics Corporation 5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier ISL28633FVZ-T7A

Description
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range. These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.
Request a Quote
Description
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range. These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL28633FVZ-T7A is a zero-drift, rail-to-rail input/output instrumentation amplifier designed for high precision applications. It operates on a single supply voltage ranging from 2.5V to 5.5V or a dual supply of ±1.25V to ±2.75V. This device features a differential output and offers up to nine selectable gain settings through a unique 2-bit, 3-state logic interface, allowing gains from 1 to 1,000. Key specifications include a low input offset voltage of 5µV maximum, low input offset drift of 50nV/°C maximum, and a high common-mode rejection ratio (CMRR) of 138dB at a gain of 100. The amplifier also has a gain bandwidth of 2.3MHz and an input voltage noise of 0.4µVP-P from 0.1Hz to 10Hz. It is suitable for a wide range of applications, including pressure and strain gauge transducers, weight scales, flow sensors, and data acquisition systems, with an operating temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The ISL28633FVZ-T7A is a zero-drift, rail-to-rail input/output instrumentation amplifier designed for high precision applications. It operates on a single supply voltage ranging from 2.5V to 5.5V or a dual supply of ±1.25V to ±2.75V. This device features a differential output and offers up to nine selectable gain settings through a unique 2-bit, 3-state logic interface, allowing gains from 1 to 1,000. Key specifications include a low input offset voltage of 5µV maximum, low input offset drift of 50nV/°C maximum, and a high common-mode rejection ratio (CMRR) of 138dB at a gain of 100. The amplifier also has a gain bandwidth of 2.3MHz and an input voltage noise of 0.4µVP-P from 0.1Hz to 10Hz. It is suitable for a wide range of applications, including pressure and strain gauge transducers, weight scales, flow sensors, and data acquisition systems, with an operating temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier - ISL28633FVZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier
ISL28633FVZ-T7A
5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier ISL28633FVZ-T7A
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range. These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.

The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range.
These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-ISL28633FVZ-T7A
Operational Amplifier IC 687-ISL28633FVZ-T7A
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP Product overview: ISL28633FVZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28633FVZ-T7A can be used for catalog matching and distributor lookup.

IC OPAMP ZER-DRIFT 1CIRC 14TSSOP Product overview: ISL28633FVZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28633FVZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28633FVZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28633FVZ-T7ATR-ND
Instrumentation, Op Amps, Buffer Amps ISL28633FVZ-T7ATR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28633FVZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28633FVZ-T7ACT-ND
Instrumentation, Op Amps, Buffer Amps ISL28633FVZ-T7ACT-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28633FVZ-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28633FVZ-T7ADKR-ND
Instrumentation, Op Amps, Buffer Amps ISL28633FVZ-T7ADKR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321084-ISL28633FVZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321084-ISL28633FVZ-T7A
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321084-ISL28633FVZ-T7A
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321084-ISL28633FVZ- T7A Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 250 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.8V/µs Gain Bandwidth Product: 2.3 mHz Current - Input Bias: 50 pA Voltage - Input Offset: 0.2 µV Current - Supply: 3mA Current - Output / Channel: 45 mA Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: ISL28633FVZ-T7A-ND,- ISL28633FVZ-T7A,ISL2 8633FVZ-T7ATR,ISL286 33FVZ-T7ACT,ISL28633 FVZ-T7ADKR Base Product Number: ISL28633 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321084-ISL28633FVZ-T7A
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 250
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.8V/µs
Gain Bandwidth Product: 2.3 mHz
Current - Input Bias: 50 pA
Voltage - Input Offset: 0.2 µV
Current - Supply: 3mA
Current - Output / Channel: 45 mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: ISL28633FVZ-T7A-ND,-ISL28633FVZ-T7A,ISL28633FVZ-T7ATR,ISL28633FVZ-T7ACT,ISL28633FVZ-T7ADKR
Base Product Number: ISL28633
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28633FVZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28633FVZ-T7A
Integrated Circuits (ICs) - Linear - Amplifiers ISL28633FVZ-T7A
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

Supplier's Site
Instrumentation Amplifiers 5V Instr., Op-Amp Zero-Drift - 391-ISL28633FVZ-T7A - Utmel Electronic Limited
Hong Kong, China
Instrumentation Amplifiers 5V Instr., Op-Amp Zero-Drift
391-ISL28633FVZ-T7A
Instrumentation Amplifiers 5V Instr., Op-Amp Zero-Drift 391-ISL28633FVZ-T7A
Instrumentation Amplifiers 5V Instr., Op-Amp Zero-Drift

Instrumentation Amplifiers 5V Instr., Op-Amp Zero-Drift

Supplier's Site
Instrument Amplifier, 3Mhz, 100Db, Tssop-14, Full Reel; No. Of Amplifiers Renesas - 09X6542 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Amplifier, 3Mhz, 100Db, Tssop-14, Full Reel; No. Of Amplifiers Renesas
09X6542
Instrument Amplifier, 3Mhz, 100Db, Tssop-14, Full Reel; No. Of Amplifiers Renesas 09X6542
INSTRUMENT AMPLIFIER, 3MHZ, 100DB, TSSOP-14, FULL REEL; No. of Amplifiers:1 Amplifier; Input Offset Voltage:2.5µV; Slew Rate:0.8V/µs; Bandwidth:3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins RoHS Compliant: Yes

INSTRUMENT AMPLIFIER, 3MHZ, 100DB, TSSOP-14, FULL REEL; No. of Amplifiers:1 Amplifier; Input Offset Voltage:2.5µV; Slew Rate:0.8V/µs; Bandwidth:3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Instrument Amplifier, 3Mhz, 100Db, Tssop-14; No. Of Amplifiers Renesas - 09X6541 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Amplifier, 3Mhz, 100Db, Tssop-14; No. Of Amplifiers Renesas
09X6541
Instrument Amplifier, 3Mhz, 100Db, Tssop-14; No. Of Amplifiers Renesas 09X6541
INSTRUMENT AMPLIFIER, 3MHZ, 100DB, TSSOP-14; No. of Amplifiers:1 Amplifier; Input Offset Voltage:2.5µV; Slew Rate:0.8V/µs; Bandwidth:3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; CMRR:100dB RoHS Compliant: Yes

INSTRUMENT AMPLIFIER, 3MHZ, 100DB, TSSOP-14; No. of Amplifiers:1 Amplifier; Input Offset Voltage:2.5µV; Slew Rate:0.8V/µs; Bandwidth:3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; CMRR:100dB RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28633FVZ-T7A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28633FVZ-T7A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28633FVZ-T7A
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28633FVZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28633FVZ-T7A
Instrumentation, OP Amps, Buffer Amps ISL28633FVZ-T7A
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number ISL28633FVZ-T7A 687-ISL28633FVZ-T7A ISL28633FVZ-T7ATR-ND 1321084-ISL28633FVZ-T7A ISL28633FVZ-T7A 391-ISL28633FVZ-T7A 09X6542 ISL28633FVZ-T7A ISL28633FVZ-T7A
Product Name 5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation Amplifiers 5V Instr., Op-Amp Zero-Drift Instrument Amplifier, 3Mhz, 100Db, Tssop-14, Full Reel; No. Of Amplifiers Renesas Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply Rail-Rail-Out
Bandwidth 2.3 MHz 2.3 MHz 2.30E-9 MHz 2.3 MHz
CMRR 138 dB
PSRR 140 dB
Slew Rate 0.8000 V/µs 0.8000 V/µs 0.8000 V/µs 0.8000 V/µs 8.00E-7 V/µs 8.00E-7 V/µs 0.8000 V/µs
Unlock Full Specs
to access all available technical data