Micropower Instrumentation Amplifier Single and Dual Versions 16-SOIC -40 to 85
AMP DUAL INSTRUMENTATION, SMD, 2128
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips |
| Product Number | INA2126UAE4 | 815-INA2126UAE4 |
| Product Name | INA2126 Micropower Instrumentation Amplifier Single and Dual Versions | AMP DUAL INSTRUMENTATION, SMD, 2128 |
| RoHS Compliant | RoHS | RoHS |
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | 100 V/V |
| CMRR | 83 dB | |
| Supply Voltage (VS) | 2.7 to 36 volts | 15 volts |
| IBIAS | 0.0250 µA | 0.0500 µA |